Capital Lighting, Inc. 5897-65 Sconces-Pocket 435975

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Amber Waves Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Amber Waves Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5897-65 Sconces-Pocket - 435975 - Capital Lighting, Inc.
Columbus, OH, USA
5897-65 Sconces-Pocket
435975
5897-65 Sconces-Pocket 435975
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Amber Waves Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 9.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Amber Waves
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435975
Product Name 5897-65 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details