Capital Lighting, Inc. 5894-65 Sconces-Pocket 435971

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Coffee Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Coffee Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5894-65 Sconces-Pocket - 435971 - Capital Lighting, Inc.
Columbus, OH, USA
5894-65 Sconces-Pocket
435971
5894-65 Sconces-Pocket 435971
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Coffee Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 9.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Coffee
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435971
Product Name 5894-65 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details