Capital Lighting, Inc. 6228-10-44 Large Chandeliers-Pillar Candle 435959

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: Toasted Sienna Product Name: Ten Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: Toasted Sienna Product Name: Ten Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6228-10-44 Large Chandeliers-Pillar Candle - 435959 - Capital Lighting, Inc.
Columbus, OH, USA
6228-10-44 Large Chandeliers-Pillar Candle
435959
6228-10-44 Large Chandeliers-Pillar Candle 435959
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: Toasted Sienna Product Name: Ten Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 40.00
Bulb
Type: Medium
Qty: 10
Wattage: 60
Finish: Toasted Sienna
Product Name: Ten Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435959
Product Name 6228-10-44 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details