Capital Lighting, Inc. 6008-9-58 Mid. Chandeliers-Glass Up 435948

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mystic Silver Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mystic Silver Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6008-9-58 Mid. Chandeliers-Glass Up - 435948 - Capital Lighting, Inc.
Columbus, OH, USA
6008-9-58 Mid. Chandeliers-Glass Up
435948
6008-9-58 Mid. Chandeliers-Glass Up 435948
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mystic Silver Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 31.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Mystic Silver
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435948
Product Name 6008-9-58 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details