Capital Lighting, Inc. 6008-16-44 Large Chandeliers-Glass Shade 435941

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 41.75 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Toasted Sienna Product Name: 16 Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 41.75 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Toasted Sienna Product Name: 16 Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6008-16-44 Large Chandeliers-Glass Shade - 435941 - Capital Lighting, Inc.
Columbus, OH, USA
6008-16-44 Large Chandeliers-Glass Shade
435941
6008-16-44 Large Chandeliers-Glass Shade 435941
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 41.75 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Toasted Sienna Product Name: 16 Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 38.25
Height: 41.75
Bulb
Type: Medium
Qty: 16
Wattage: 60
Finish: Toasted Sienna
Product Name: 16 Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435941
Product Name 6008-16-44 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details