Capital Lighting, Inc. 6177-15-86 Large Chandeliers-Glass Shade 435920

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 37.75 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oiled Bronze Product Name: 15 Light Chandelier Category: Chandelier Glass: Linen Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 37.75 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oiled Bronze Product Name: 15 Light Chandelier Category: Chandelier Glass: Linen Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6177-15-86 Large Chandeliers-Glass Shade - 435920 - Capital Lighting, Inc.
Columbus, OH, USA
6177-15-86 Large Chandeliers-Glass Shade
435920
6177-15-86 Large Chandeliers-Glass Shade 435920
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 37.75 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oiled Bronze Product Name: 15 Light Chandelier Category: Chandelier Glass: Linen Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 40.50
Height: 37.75
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Oiled Bronze
Product Name: 15 Light Chandelier
Category: Chandelier
Glass: Linen
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435920
Product Name 6177-15-86 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details