Capital Lighting, Inc. P3025-20 Bathroom Fixtures-Four Lights 435898

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.75 Extension: 2.5 Bulb Type: G25 Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Bath UPC: 785247149858 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.75 Extension: 2.5 Bulb Type: G25 Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Bath UPC: 785247149858 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3025-20 Bathroom Fixtures-Four Lights - 435898 - Capital Lighting, Inc.
Columbus, OH, USA
P3025-20 Bathroom Fixtures-Four Lights
435898
P3025-20 Bathroom Fixtures-Four Lights 435898
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.75 Extension: 2.5 Bulb Type: G25 Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Bath UPC: 785247149858 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.75
Extension: 2.5
Bulb
Type: G25
Qty: 4
Wattage: 60
Finish: Antique Bronze
Product Name: Four Light Bath
UPC: 785247149858
Category: Bath & Vanity
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435898
Product Name P3025-20 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details