Capital Lighting, Inc. P2883-77 Bathroom Fixtures-Three Lights 435896

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Bath Bracket UPC: 785247149315 Category: Bath & Vanity Glass: Tea Stained Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Bath Bracket UPC: 785247149315 Category: Bath & Vanity Glass: Tea Stained Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2883-77 Bathroom Fixtures-Three Lights - 435896 - Capital Lighting, Inc.
Columbus, OH, USA
P2883-77 Bathroom Fixtures-Three Lights
435896
P2883-77 Bathroom Fixtures-Three Lights 435896
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Bath Bracket UPC: 785247149315 Category: Bath & Vanity Glass: Tea Stained Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 7.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Bronze
Product Name: Three Light Bath Bracket
UPC: 785247149315
Category: Bath & Vanity
Glass: Tea Stained
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435896
Product Name P2883-77 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details