Capital Lighting, Inc. P2884-77 Bathroom Fixtures-Four Lights 435893

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Bronze Product Name: Four Light Bath UPC: 785247149322 Category: Bath & Vanity Glass: Tea Stained Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Bronze Product Name: Four Light Bath UPC: 785247149322 Category: Bath & Vanity Glass: Tea Stained Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2884-77 Bathroom Fixtures-Four Lights - 435893 - Capital Lighting, Inc.
Columbus, OH, USA
P2884-77 Bathroom Fixtures-Four Lights
435893
P2884-77 Bathroom Fixtures-Four Lights 435893
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Bronze Product Name: Four Light Bath UPC: 785247149322 Category: Bath & Vanity Glass: Tea Stained Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 7.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Forged Bronze
Product Name: Four Light Bath
UPC: 785247149322
Category: Bath & Vanity
Glass: Tea Stained
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435893
Product Name P2884-77 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details