Capital Lighting, Inc. P2898-15EBWB Bathroom Fixtures-Three Lights 435892

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Extension: 9 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Polished Chrome Product Name: Three Light Bath UPC: 785247149803 Category: Bath & Vanity Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Extension: 9 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Polished Chrome Product Name: Three Light Bath UPC: 785247149803 Category: Bath & Vanity Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2898-15EBWB Bathroom Fixtures-Three Lights - 435892 - Capital Lighting, Inc.
Columbus, OH, USA
P2898-15EBWB Bathroom Fixtures-Three Lights
435892
P2898-15EBWB Bathroom Fixtures-Three Lights 435892
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Extension: 9 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Polished Chrome Product Name: Three Light Bath UPC: 785247149803 Category: Bath & Vanity Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.25
Extension: 9
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Polished Chrome
Product Name: Three Light Bath
UPC: 785247149803
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435892
Product Name P2898-15EBWB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details