Capital Lighting, Inc. P3850-77WB Bathroom Fixtures-Four Lights 435886

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 9.00 Extension: 9 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Forged Bronze Product Name: Four Light Directional UPC: 785247150427 Category: Directionals Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 9.00 Extension: 9 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Forged Bronze Product Name: Four Light Directional UPC: 785247150427 Category: Directionals Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3850-77WB Bathroom Fixtures-Four Lights - 435886 - Capital Lighting, Inc.
Columbus, OH, USA
P3850-77WB Bathroom Fixtures-Four Lights
435886
P3850-77WB Bathroom Fixtures-Four Lights 435886
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 9.00 Extension: 9 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Forged Bronze Product Name: Four Light Directional UPC: 785247150427 Category: Directionals Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 9.00
Extension: 9
Bulb
Type: MR16
Qty: 4
Wattage: 50
Finish: Forged Bronze
Product Name: Four Light Directional
UPC: 785247150427
Category: Directionals
Glass: Etched Ribbed
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435886
Product Name P3850-77WB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details