Capital Lighting, Inc. P3853-77 Flush Mounts-Bowl Style 435882

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Product Name: Two Light Close To Ceiling UPC: 785247150403 Category: Close To Ceiling Glass: Seeded Topaz Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Product Name: Two Light Close To Ceiling UPC: 785247150403 Category: Close To Ceiling Glass: Seeded Topaz Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3853-77 Flush Mounts-Bowl Style - 435882 - Capital Lighting, Inc.
Columbus, OH, USA
P3853-77 Flush Mounts-Bowl Style
435882
P3853-77 Flush Mounts-Bowl Style 435882
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Product Name: Two Light Close To Ceiling UPC: 785247150403 Category: Close To Ceiling Glass: Seeded Topaz Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Forged Bronze
Product Name: Two Light Close To Ceiling
UPC: 785247150403
Category: Close To Ceiling
Glass: Seeded Topaz
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435882
Product Name P3853-77 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details