Capital Lighting, Inc. P3026-20 Bathroom Fixtures-Five+Lights 435879

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.75 Extension: 2.5 Bulb Type: G25 Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Wall Bracket UPC: 785247149841 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.75 Extension: 2.5 Bulb Type: G25 Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Wall Bracket UPC: 785247149841 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3026-20 Bathroom Fixtures-Five+Lights - 435879 - Capital Lighting, Inc.
Columbus, OH, USA
P3026-20 Bathroom Fixtures-Five+Lights
435879
P3026-20 Bathroom Fixtures-Five+Lights 435879
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.75 Extension: 2.5 Bulb Type: G25 Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Wall Bracket UPC: 785247149841 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.75
Extension: 2.5
Bulb
Type: G25
Qty: 6
Wattage: 60
Finish: Antique Bronze
Product Name: Six Light Wall Bracket
UPC: 785247149841
Category: Bath & Vanity
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435879
Product Name P3026-20 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details