Capital Lighting, Inc. P3833-09 Semi-Flush Mts.-Other 435856

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Close To Ceiling UPC: 785247152032 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ccsaus
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Close To Ceiling UPC: 785247152032 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ccsaus

Suppliers

Company
Product
Description
Supplier Links
P3833-09 Semi-Flush Mts.-Other - 435856 - Capital Lighting, Inc.
Columbus, OH, USA
P3833-09 Semi-Flush Mts.-Other
435856
P3833-09 Semi-Flush Mts.-Other 435856
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Close To Ceiling UPC: 785247152032 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ccsaus

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Product Name: One Light Close To Ceiling
UPC: 785247152032
Category: Close To Ceiling
Glass: Etched Watermark
Safety Rating: Ccsaus

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435856
Product Name P3833-09 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details