Capital Lighting, Inc. P3834-20 Semi-Flush Mts.-Bowl Style 435850

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247161423 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247161423 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3834-20 Semi-Flush Mts.-Bowl Style - 435850 - Capital Lighting, Inc.
Columbus, OH, USA
P3834-20 Semi-Flush Mts.-Bowl Style
435850
P3834-20 Semi-Flush Mts.-Bowl Style 435850
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247161423 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Antique Bronze
Product Name: Two Light Close To Ceiling
UPC: 785247161423
Category: Close To Ceiling
Glass: Etched Watermark
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435850
Product Name P3834-20 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details