Capital Lighting, Inc. P3056-20 Bathroom Fixtures-Five+Lights 435846

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.25 Extension: 7.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Product Name: Six Light Bath Bracket UPC: 785247148622 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.25 Extension: 7.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Product Name: Six Light Bath Bracket UPC: 785247148622 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3056-20 Bathroom Fixtures-Five+Lights - 435846 - Capital Lighting, Inc.
Columbus, OH, USA
P3056-20 Bathroom Fixtures-Five+Lights
435846
P3056-20 Bathroom Fixtures-Five+Lights 435846
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.25 Extension: 7.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Product Name: Six Light Bath Bracket UPC: 785247148622 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 7.25
Extension: 7.25
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Bronze
Product Name: Six Light Bath Bracket
UPC: 785247148622
Category: Bath & Vanity
Glass: Etched Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435846
Product Name P3056-20 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details