Capital Lighting, Inc. P3216-77 Sconces-Single Glass 435845

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Extension: 7.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Bath Bracket UPC: 785247149100 Category: Bath & Vanity Glass: Seeded Topaz Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Extension: 7.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Bath Bracket UPC: 785247149100 Category: Bath & Vanity Glass: Seeded Topaz Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3216-77 Sconces-Single Glass - 435845 - Capital Lighting, Inc.
Columbus, OH, USA
P3216-77 Sconces-Single Glass
435845
P3216-77 Sconces-Single Glass 435845
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Extension: 7.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Bath Bracket UPC: 785247149100 Category: Bath & Vanity Glass: Seeded Topaz Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.00
Extension: 7.12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Bronze
Product Name: One Light Bath Bracket
UPC: 785247149100
Category: Bath & Vanity
Glass: Seeded Topaz
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435845
Product Name P3216-77 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details