Capital Lighting, Inc. P3347-108 Bathroom Fixtures-Three Lights 435832

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Bath UPC: 785247151011 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Bath UPC: 785247151011 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3347-108 Bathroom Fixtures-Three Lights - 435832 - Capital Lighting, Inc.
Columbus, OH, USA
P3347-108 Bathroom Fixtures-Three Lights
435832
P3347-108 Bathroom Fixtures-Three Lights 435832
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Bath UPC: 785247151011 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Four Light Bath
UPC: 785247151011
Category: Bath & Vanity
Glass: Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435832
Product Name P3347-108 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details