Capital Lighting, Inc. P3510-20 Foyer/Hall Lanterns-Open Frame 435827

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 42.00 Length 42.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Foyer UPC: 785247160266 Category: Hall & Foyer Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 42.00 Length 42.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Foyer UPC: 785247160266 Category: Hall & Foyer Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3510-20 Foyer/Hall Lanterns-Open Frame - 435827 - Capital Lighting, Inc.
Columbus, OH, USA
P3510-20 Foyer/Hall Lanterns-Open Frame
435827
P3510-20 Foyer/Hall Lanterns-Open Frame 435827
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 42.00 Length 42.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Foyer UPC: 785247160266 Category: Hall & Foyer Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 42.00
Length 42.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique Bronze
Product Name: Five Light Foyer
UPC: 785247160266
Category: Hall & Foyer
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435827
Product Name P3510-20 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details