Capital Lighting, Inc. P3690-09 Foyer/Hall Lanterns-Glass w/Frame 435823

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 11.00 Length 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Foyer UPC: 785247161041 Category: Hall & Foyer Glass: Clear Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 11.00 Length 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Foyer UPC: 785247161041 Category: Hall & Foyer Glass: Clear Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3690-09 Foyer/Hall Lanterns-Glass w/Frame - 435823 - Capital Lighting, Inc.
Columbus, OH, USA
P3690-09 Foyer/Hall Lanterns-Glass w/Frame
435823
P3690-09 Foyer/Hall Lanterns-Glass w/Frame 435823
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 11.00 Length 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Foyer UPC: 785247161041 Category: Hall & Foyer Glass: Clear Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 11.00
Length 11.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Foyer
UPC: 785247161041
Category: Hall & Foyer
Glass: Clear
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435823
Product Name P3690-09 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details