Capital Lighting, Inc. P3690-20 Foyer/Hall Lanterns-Glass w/Frame 435821

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 11.00 Length 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Foyer UPC: 785247160921 Category: Hall & Foyer Glass: Clear Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 11.00 Length 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Foyer UPC: 785247160921 Category: Hall & Foyer Glass: Clear Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3690-20 Foyer/Hall Lanterns-Glass w/Frame - 435821 - Capital Lighting, Inc.
Columbus, OH, USA
P3690-20 Foyer/Hall Lanterns-Glass w/Frame
435821
P3690-20 Foyer/Hall Lanterns-Glass w/Frame 435821
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 11.00 Length 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Foyer UPC: 785247160921 Category: Hall & Foyer Glass: Clear Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 11.00
Length 11.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Foyer
UPC: 785247160921
Category: Hall & Foyer
Glass: Clear
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435821
Product Name P3690-20 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details