Capital Lighting, Inc. P3509-20 Foyer/Hall Lanterns-Open Frame 435808

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Foyer UPC: 785247156306 Category: Hall & Foyer Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Foyer UPC: 785247156306 Category: Hall & Foyer Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3509-20 Foyer/Hall Lanterns-Open Frame - 435808 - Capital Lighting, Inc.
Columbus, OH, USA
P3509-20 Foyer/Hall Lanterns-Open Frame
435808
P3509-20 Foyer/Hall Lanterns-Open Frame 435808
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Foyer UPC: 785247156306 Category: Hall & Foyer Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.00
Length 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Foyer
UPC: 785247156306
Category: Hall & Foyer
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435808
Product Name P3509-20 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details