Capital Lighting, Inc. 6701-6-44 Foyer/Hall Lanterns-Open Frame 435765

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Toasted Sienna Product Name: Six Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Toasted Sienna Product Name: Six Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6701-6-44 Foyer/Hall Lanterns-Open Frame - 435765 - Capital Lighting, Inc.
Columbus, OH, USA
6701-6-44 Foyer/Hall Lanterns-Open Frame
435765
6701-6-44 Foyer/Hall Lanterns-Open Frame 435765
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Toasted Sienna Product Name: Six Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 29.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Toasted Sienna
Product Name: Six Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435765
Product Name 6701-6-44 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details