Capital Lighting, Inc. 6577-3-86 Island/Pool Table-3 Light Bar 435746

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Island Category: Island Light Glass: Linen Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Island Category: Island Light Glass: Linen Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6577-3-86 Island/Pool Table-3 Light Bar - 435746 - Capital Lighting, Inc.
Columbus, OH, USA
6577-3-86 Island/Pool Table-3 Light Bar
435746
6577-3-86 Island/Pool Table-3 Light Bar 435746
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Island Category: Island Light Glass: Linen Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 25.00
Length 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Product Name: Three Light Island
Category: Island Light
Glass: Linen
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435746
Product Name 6577-3-86 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details