Capital Lighting, Inc. 744-4-36 Exterior -Post/Pier Head 435728

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
744-4-36 Exterior -Post/Pier Head - 435728 - Capital Lighting, Inc.
Columbus, OH, USA
744-4-36 Exterior -Post/Pier Head
435728
744-4-36 Exterior -Post/Pier Head 435728
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Bronze
Product Name: Four Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435728
Product Name 744-4-36 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details