Capital Lighting, Inc. P2642-09 Fans-Light Kits 435623

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.62 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Ceiling Fan UPC: 785247149643 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.62 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Ceiling Fan UPC: 785247149643 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2642-09 Fans-Light Kits - 435623 - Capital Lighting, Inc.
Columbus, OH, USA
P2642-09 Fans-Light Kits
435623
P2642-09 Fans-Light Kits 435623
PRODUCT DETAILS / SPECS Width/Dia: 13.62 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Ceiling Fan UPC: 785247149643 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 13.62
Height: 7.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Ceiling Fan
UPC: 785247149643
Category: Ceiling Fans
Glass: Alabaster
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435623
Product Name P2642-09 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details