Capital Lighting, Inc. P2867-09 Bathroom Fixtures-Four Lights 435588

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.75 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath UPC: 785247151523 Category: Bath & Vanity Glass: Etched Seeded Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.75 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath UPC: 785247151523 Category: Bath & Vanity Glass: Etched Seeded Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2867-09 Bathroom Fixtures-Four Lights - 435588 - Capital Lighting, Inc.
Columbus, OH, USA
P2867-09 Bathroom Fixtures-Four Lights
435588
P2867-09 Bathroom Fixtures-Four Lights 435588
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.75 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath UPC: 785247151523 Category: Bath & Vanity Glass: Etched Seeded Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 8.75
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Bath
UPC: 785247151523
Category: Bath & Vanity
Glass: Etched Seeded
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435588
Product Name P2867-09 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details