Capital Lighting, Inc. P2843-134 Sconces-Drum Shades 435586

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Ridge Product Name: Two Light Wall Bracket UPC: 785247151639 Category: Wall Bracket Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Ridge Product Name: Two Light Wall Bracket UPC: 785247151639 Category: Wall Bracket Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P2843-134 Sconces-Drum Shades - 435586 - Capital Lighting, Inc.
Columbus, OH, USA
P2843-134 Sconces-Drum Shades
435586
P2843-134 Sconces-Drum Shades 435586
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Ridge Product Name: Two Light Wall Bracket UPC: 785247151639 Category: Wall Bracket Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.25
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver Ridge
Product Name: Two Light Wall Bracket
UPC: 785247151639
Category: Wall Bracket
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435586
Product Name P2843-134 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details