Capital Lighting, Inc. P2865-20 Bathroom Fixtures-Two Lights 435580

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.75 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Bath Fixture UPC: 785247150533 Category: Bath & Vanity Glass: Etched Seeded Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.75 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Bath Fixture UPC: 785247150533 Category: Bath & Vanity Glass: Etched Seeded Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2865-20 Bathroom Fixtures-Two Lights - 435580 - Capital Lighting, Inc.
Columbus, OH, USA
P2865-20 Bathroom Fixtures-Two Lights
435580
P2865-20 Bathroom Fixtures-Two Lights 435580
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.75 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Bath Fixture UPC: 785247150533 Category: Bath & Vanity Glass: Etched Seeded Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.75
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Light Bath Fixture
UPC: 785247150533
Category: Bath & Vanity
Glass: Etched Seeded
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435580
Product Name P2865-20 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details