Capital Lighting, Inc. 9513PB Exterior -Hanging 435573

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.38 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 6.9 Product Name: One Light Outdoor Fixture UPC: 783927248068 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 25``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.38 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 6.9 Product Name: One Light Outdoor Fixture UPC: 783927248068 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 25``

Suppliers

Company
Product
Description
Supplier Links
9513PB Exterior -Hanging - 435573 - Capital Lighting, Inc.
Columbus, OH, USA
9513PB Exterior -Hanging
435573
9513PB Exterior -Hanging 435573
PRODUCT DETAILS / SPECS Width/Dia: 9.38 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 6.9 Product Name: One Light Outdoor Fixture UPC: 783927248068 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 25``

PRODUCT DETAILS / SPECS
Width/Dia: 9.38
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 6.9
Product Name: One Light Outdoor Fixture
UPC: 783927248068
Category: Outdoor Ceiling
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 25``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435573
Product Name 9513PB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details