Capital Lighting, Inc. 9567AZ Exterior -Hanging 435569

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 8.6 Product Name: One Light Outdoor Fixture UPC: 783927262712 Category: Outdoor Ceiling Glass: Light Umber Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 25``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 8.6 Product Name: One Light Outdoor Fixture UPC: 783927262712 Category: Outdoor Ceiling Glass: Light Umber Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 25``

Suppliers

Company
Product
Description
Supplier Links
9567AZ Exterior -Hanging - 435569 - Capital Lighting, Inc.
Columbus, OH, USA
9567AZ Exterior -Hanging
435569
9567AZ Exterior -Hanging 435569
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 8.6 Product Name: One Light Outdoor Fixture UPC: 783927262712 Category: Outdoor Ceiling Glass: Light Umber Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 25``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 17.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 8.6
Product Name: One Light Outdoor Fixture
UPC: 783927262712
Category: Outdoor Ceiling
Glass: Light Umber
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 25``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435569
Product Name 9567AZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details