Capital Lighting, Inc. 9567GNT Exterior -Hanging 435567

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured Granite Weight: 8.6 Product Name: One Light Outdoor Fixture UPC: 783927260466 Category: Outdoor Ceiling Glass: Etched Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 25``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured Granite Weight: 8.6 Product Name: One Light Outdoor Fixture UPC: 783927260466 Category: Outdoor Ceiling Glass: Etched Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 25``

Suppliers

Company
Product
Description
Supplier Links
9567GNT Exterior -Hanging - 435567 - Capital Lighting, Inc.
Columbus, OH, USA
9567GNT Exterior -Hanging
435567
9567GNT Exterior -Hanging 435567
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured Granite Weight: 8.6 Product Name: One Light Outdoor Fixture UPC: 783927260466 Category: Outdoor Ceiling Glass: Etched Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 25``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 17.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Textured Granite
Weight: 8.6
Product Name: One Light Outdoor Fixture
UPC: 783927260466
Category: Outdoor Ceiling
Glass: Etched Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 25``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435567
Product Name 9567GNT Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details