Capital Lighting, Inc. P2793-102 Sconces-Single Glass 435559

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roasted Java Product Name: One Light Bath Bracket UPC: 785247151516 Category: Bath & Vanity Glass: Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roasted Java Product Name: One Light Bath Bracket UPC: 785247151516 Category: Bath & Vanity Glass: Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2793-102 Sconces-Single Glass - 435559 - Capital Lighting, Inc.
Columbus, OH, USA
P2793-102 Sconces-Single Glass
435559
P2793-102 Sconces-Single Glass 435559
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roasted Java Product Name: One Light Bath Bracket UPC: 785247151516 Category: Bath & Vanity Glass: Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.25
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roasted Java
Product Name: One Light Bath Bracket
UPC: 785247151516
Category: Bath & Vanity
Glass: Jasmine Mist
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435559
Product Name P2793-102 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details