Capital Lighting, Inc. P2797-20 Bathroom Fixtures-Four Lights 435555

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 8.25 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Bath UPC: 785247162826 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 8.25 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Bath UPC: 785247162826 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2797-20 Bathroom Fixtures-Four Lights - 435555 - Capital Lighting, Inc.
Columbus, OH, USA
P2797-20 Bathroom Fixtures-Four Lights
435555
P2797-20 Bathroom Fixtures-Four Lights 435555
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 8.25 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Bath UPC: 785247162826 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 8.25
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four Light Bath
UPC: 785247162826
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435555
Product Name P2797-20 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details