Capital Lighting, Inc. 9817AP Exterior -Ceiling Mount 435533

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 7.35 Product Name: Two Light Outdoor Fixture UPC: 783927259989 Category: Outdoor Ceiling Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 7.35 Product Name: Two Light Outdoor Fixture UPC: 783927259989 Category: Outdoor Ceiling Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9817AP Exterior -Ceiling Mount - 435533 - Capital Lighting, Inc.
Columbus, OH, USA
9817AP Exterior -Ceiling Mount
435533
9817AP Exterior -Ceiling Mount 435533
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 7.35 Product Name: Two Light Outdoor Fixture UPC: 783927259989 Category: Outdoor Ceiling Glass: Satin Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Pewter
Weight: 7.35
Product Name: Two Light Outdoor Fixture
UPC: 783927259989
Category: Outdoor Ceiling
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435533
Product Name 9817AP Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details