Capital Lighting, Inc. P2792-102 Bathroom Fixtures-Four Lights 435528

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 10.25 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Roasted Java Product Name: Four Light Bath UPC: 785247146840 Category: Bath & Vanity Glass: Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 10.25 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Roasted Java Product Name: Four Light Bath UPC: 785247146840 Category: Bath & Vanity Glass: Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2792-102 Bathroom Fixtures-Four Lights - 435528 - Capital Lighting, Inc.
Columbus, OH, USA
P2792-102 Bathroom Fixtures-Four Lights
435528
P2792-102 Bathroom Fixtures-Four Lights 435528
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 10.25 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Roasted Java Product Name: Four Light Bath UPC: 785247146840 Category: Bath & Vanity Glass: Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 10.25
Extension: 9.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Roasted Java
Product Name: Four Light Bath
UPC: 785247146840
Category: Bath & Vanity
Glass: Jasmine Mist
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435528
Product Name P2792-102 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details