Capital Lighting, Inc. P2782-109 Bathroom Fixtures-Four Lights 435525

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Bronze Product Name: Four Light Bath UPC: 785247161409 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Bronze Product Name: Four Light Bath UPC: 785247161409 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2782-109 Bathroom Fixtures-Four Lights - 435525 - Capital Lighting, Inc.
Columbus, OH, USA
P2782-109 Bathroom Fixtures-Four Lights
435525
P2782-109 Bathroom Fixtures-Four Lights 435525
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Bronze Product Name: Four Light Bath UPC: 785247161409 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 8.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Bronze
Product Name: Four Light Bath
UPC: 785247161409
Category: Bath & Vanity
Glass: Etched White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435525
Product Name P2782-109 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details