Capital Lighting, Inc. P2781-109 Bathroom Fixtures-Three Lights 435522

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.37 Height: 8.12 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Bronze Product Name: Three Light Bath Bracket UPC: 785247161119 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.37 Height: 8.12 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Bronze Product Name: Three Light Bath Bracket UPC: 785247161119 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2781-109 Bathroom Fixtures-Three Lights - 435522 - Capital Lighting, Inc.
Columbus, OH, USA
P2781-109 Bathroom Fixtures-Three Lights
435522
P2781-109 Bathroom Fixtures-Three Lights 435522
PRODUCT DETAILS / SPECS Width/Dia: 22.37 Height: 8.12 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Bronze Product Name: Three Light Bath Bracket UPC: 785247161119 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.37
Height: 8.12
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Bronze
Product Name: Three Light Bath Bracket
UPC: 785247161119
Category: Bath & Vanity
Glass: Etched White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435522
Product Name P2781-109 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details