Capital Lighting, Inc. 9967GNT Exterior -Post/Pier Head 435512

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured Granite Weight: 10.05 Product Name: One Light Outdoor Fixture UPC: 783927260473 Category: Outdoor Post Lanterns Glass: Etched Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured Granite Weight: 10.05 Product Name: One Light Outdoor Fixture UPC: 783927260473 Category: Outdoor Post Lanterns Glass: Etched Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9967GNT Exterior -Post/Pier Head - 435512 - Capital Lighting, Inc.
Columbus, OH, USA
9967GNT Exterior -Post/Pier Head
435512
9967GNT Exterior -Post/Pier Head 435512
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured Granite Weight: 10.05 Product Name: One Light Outdoor Fixture UPC: 783927260473 Category: Outdoor Post Lanterns Glass: Etched Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Textured Granite
Weight: 10.05
Product Name: One Light Outdoor Fixture
UPC: 783927260473
Category: Outdoor Post Lanterns
Glass: Etched Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435512
Product Name 9967GNT Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details