Capital Lighting, Inc. P2642-30 Fans-Light Kits 435507

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Ceiling Fan UPC: 785247149629 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Ceiling Fan UPC: 785247149629 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2642-30 Fans-Light Kits - 435507 - Capital Lighting, Inc.
Columbus, OH, USA
P2642-30 Fans-Light Kits
435507
P2642-30 Fans-Light Kits 435507
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Ceiling Fan UPC: 785247149629 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: White
Product Name: Three Light Ceiling Fan
UPC: 785247149629
Category: Ceiling Fans
Glass: Alabaster
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435507
Product Name P2642-30 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details