Capital Lighting, Inc. P2643-30 Fans-Light Kits 435503

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: White Product Name: Four Light Universal Fan Light Kit UPC: 785247149575 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: White Product Name: Four Light Universal Fan Light Kit UPC: 785247149575 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2643-30 Fans-Light Kits - 435503 - Capital Lighting, Inc.
Columbus, OH, USA
P2643-30 Fans-Light Kits
435503
P2643-30 Fans-Light Kits 435503
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: White Product Name: Four Light Universal Fan Light Kit UPC: 785247149575 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: White
Product Name: Four Light Universal Fan Light Kit
UPC: 785247149575
Category: Ceiling Fans
Glass: Alabaster
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435503
Product Name P2643-30 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details