Capital Lighting, Inc. P2643-33 Fans-Light Kits 435501

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Cobblestone Product Name: Four Light Universal Fan Light Kit UPC: 785247149568 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Cobblestone Product Name: Four Light Universal Fan Light Kit UPC: 785247149568 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2643-33 Fans-Light Kits - 435501 - Capital Lighting, Inc.
Columbus, OH, USA
P2643-33 Fans-Light Kits
435501
P2643-33 Fans-Light Kits 435501
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Cobblestone Product Name: Four Light Universal Fan Light Kit UPC: 785247149568 Category: Ceiling Fans Glass: Alabaster Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Cobblestone
Product Name: Four Light Universal Fan Light Kit
UPC: 785247149568
Category: Ceiling Fans
Glass: Alabaster
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435501
Product Name P2643-33 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details