Capital Lighting, Inc. 8101-4-44 Pendants-Bowl Style 435465

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Toasted Sienna Product Name: Four Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Toasted Sienna Product Name: Four Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8101-4-44 Pendants-Bowl Style - 435465 - Capital Lighting, Inc.
Columbus, OH, USA
8101-4-44 Pendants-Bowl Style
435465
8101-4-44 Pendants-Bowl Style 435465
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Toasted Sienna Product Name: Four Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 36.25
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Toasted Sienna
Product Name: Four Light Pendant
Category: Pendant
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435465
Product Name 8101-4-44 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details