Capital Lighting, Inc. 8028-4-44 Pendants-Bowl Style 435443

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Toasted Sienna Product Name: Four Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Toasted Sienna Product Name: Four Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8028-4-44 Pendants-Bowl Style - 435443 - Capital Lighting, Inc.
Columbus, OH, USA
8028-4-44 Pendants-Bowl Style
435443
8028-4-44 Pendants-Bowl Style 435443
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.75 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Toasted Sienna Product Name: Four Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 30.75
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Toasted Sienna
Product Name: Four Light Pendant
Category: Pendant
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435443
Product Name 8028-4-44 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details