Capital Lighting, Inc. 8177-4-86 Pendants-Bowl Style 435438

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Oiled Bronze Product Name: Four Light Pendant Category: Pendant Glass: Linen Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Oiled Bronze Product Name: Four Light Pendant Category: Pendant Glass: Linen Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8177-4-86 Pendants-Bowl Style - 435438 - Capital Lighting, Inc.
Columbus, OH, USA
8177-4-86 Pendants-Bowl Style
435438
8177-4-86 Pendants-Bowl Style 435438
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Oiled Bronze Product Name: Four Light Pendant Category: Pendant Glass: Linen Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.50
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Oiled Bronze
Product Name: Four Light Pendant
Category: Pendant
Glass: Linen
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435438
Product Name 8177-4-86 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details