Capital Lighting, Inc. 8108-3-44 Pendants-Bowl Style 435433

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Toasted Sienna Product Name: Three Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Toasted Sienna Product Name: Three Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8108-3-44 Pendants-Bowl Style - 435433 - Capital Lighting, Inc.
Columbus, OH, USA
8108-3-44 Pendants-Bowl Style
435433
8108-3-44 Pendants-Bowl Style 435433
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Toasted Sienna Product Name: Three Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Toasted Sienna
Product Name: Three Light Pendant
Category: Pendant
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435433
Product Name 8108-3-44 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details