Capital Lighting, Inc. 8177-5-86 Pendants-Bowl Style 435419

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Oiled Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Linen Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Oiled Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Linen Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8177-5-86 Pendants-Bowl Style - 435419 - Capital Lighting, Inc.
Columbus, OH, USA
8177-5-86 Pendants-Bowl Style
435419
8177-5-86 Pendants-Bowl Style 435419
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Oiled Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Linen Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 30.00
Bulb
Type: Medium
Qty: 5
Wattage: 75
Finish: Oiled Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Linen
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435419
Product Name 8177-5-86 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details