Capital Lighting, Inc. P714-609 Lamps-Swing Arm-Floor 435381

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 63.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Silver Weight: 12.18 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 63.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Silver Weight: 12.18 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P714-609 Lamps-Swing Arm-Floor - 435381 - Capital Lighting, Inc.
Columbus, OH, USA
P714-609 Lamps-Swing Arm-Floor
435381
P714-609 Lamps-Swing Arm-Floor 435381
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 63.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Silver Weight: 12.18 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 63.00
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Silver
Weight: 12.18
Product Name: One Light Floor Lamp
Category: Floor Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435381
Product Name P714-609 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details