Capital Lighting, Inc. P339-084 Sconces-Pocket 435364

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.00 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Nickel Weight: 2.2 Product Name: One Light Wall Sconce Black And White Graffiti Glass Category: Wall Sconce Glass: Graffiti Black
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.00 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Nickel Weight: 2.2 Product Name: One Light Wall Sconce Black And White Graffiti Glass Category: Wall Sconce Glass: Graffiti Black

Suppliers

Company
Product
Description
Supplier Links
P339-084 Sconces-Pocket - 435364 - Capital Lighting, Inc.
Columbus, OH, USA
P339-084 Sconces-Pocket
435364
P339-084 Sconces-Pocket 435364
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.00 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Nickel Weight: 2.2 Product Name: One Light Wall Sconce Black And White Graffiti Glass Category: Wall Sconce Glass: Graffiti Black

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.00
Extension: 3
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Nickel
Weight: 2.2
Product Name: One Light Wall Sconce Black And White Graffiti Glass
Category: Wall Sconce
Glass: Graffiti Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435364
Product Name P339-084 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details