Capital Lighting, Inc. P422-084 Mini Pendants-Cable 435363

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 3.96 Product Name: One Light Pendant Category: Pendant Glass: Cappuccino
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 3.96 Product Name: One Light Pendant Category: Pendant Glass: Cappuccino

Suppliers

Company
Product
Description
Supplier Links
P422-084 Mini Pendants-Cable - 435363 - Capital Lighting, Inc.
Columbus, OH, USA
P422-084 Mini Pendants-Cable
435363
P422-084 Mini Pendants-Cable 435363
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 3.96 Product Name: One Light Pendant Category: Pendant Glass: Cappuccino

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel
Weight: 3.96
Product Name: One Light Pendant
Category: Pendant
Glass: Cappuccino

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435363
Product Name P422-084 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details